TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI characteristics.
Applicable Specifications: Mil-T-47012, consult factory
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TA-3/2-A |
| Product Name | Aluminum Foil Tape |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Foam Bonding Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Electrically Conductive / Anti-Static; EMI / RFI Shielding |
| Color | Aluminum |
| Backing | Metal Foil; Aluminum |