The Versa-Stop multi-stop system features a tool-free operation, which nearly eliminates setup and changeover time.
Features
• Guide rail with T-slots for easy retrofit
• Tool-free operation
• Precision-ground, hardened steel contact plates
• High performance slide bearings for smooth operation
• Left or right side mounting
• Bypass feature
• Any length with any number of stops available
Specifications
• Brake force: 800N
• Stop spacing: >1-3/8in
• Graduation: 1/16in / 1mm
• Total length: measuring length + 6in
Options
• Mounting brackets (1 per 2ft recommended)
• Y-axis adjustment brackets (1 per 2ft recommended)
Roller conveyors, series RC and RH
• Open conveyor, steel construction with galvanized steel rollers
• Stands with flexible height adjustment from 27-3/8 to 39-3/8in
• Capacity: 135lbs/ft (RC) or 620lbs/ft (RH)
• Width between rail: 13/15/19 inch standard, others upon request
• Plastic rollers and metal safety inserts available upon request
Flat TABLE, series RF
• Solid steel top with 135lbs/ft capacity
• Stands with flexible height adjustment from 27-3/4in to 39-3/4in
• Overall width: 12/16/22 inch standard, others on request
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Machine Fences, Stops, and Guides |
| Product Number | Versa-Stop |
| Product Name | Multi Stop System |