The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its pneumatic retract and arm lift, the PDE is designed for high productivity steel applications. Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine.
Features
• Position controller with control stand
• Moving carrier with DC servomotor and encoder
• Moving carrier and cables integrated in an aluminum profile
• Backstop for multiple piece handling
• Pneumatic Auto-brake system for maximum holding force
• Pneumatic retract function with shock absorption
• Mounting bracket
• Left or right side mounting
Specifications
• Brake force: min. 4,000N
• Accuracy: +/- 0.001in/ft (+/- 0.1mm/m)
• Repeat accuracy: +/-0.004in (+/-0.1mm)
• Measuring length: standard up to 65ft, others on request
• Total length: measuring length + 2ft (0.6m)
• Max. length: up to 65ft (20m)
• Controller: Easy to read LED with actual, demand, and quantity display, and 1000 line program memory
Options
• Position controller with RS232 interface and miter cut calculation
• Pneumatic gauge arm lift & lower
• A/C motor driven conveyors with manual speed control
Accessories
• Infeed roller table
• Material stand with single roller
• Working table
• Tilt feed table
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Machine Fences, Stops, and Guides |
| Product Number | PDE |
| Product Name | Kentucky Gauge Heavy Duty Automatic Stop / Pushing System |