The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for high productivity steel applications. The massive gauge arm comes optional with integrated stroke stop system to slow down and stop the driven conveyor. A/C motor driven conveyor systems allow a full automatic cutting process.
Features
• Position controller with separate control stand
• Moving carrier with hardened double bearings and maintenance free DC servomotor
• Steel guide with precision rack and pinion
• Backstop for multiple piece handling
• Pneumatic double Auto-brake system for maximum holding force
• Pneumatic retract with shock absorption
• Mounting bracket
• Left or right side mounting
Specifications
• Brake force: min. 10,000N
• Accuracy: +/- 0.001in/ft (+/- 0.1mm/m)
• Repeat accuracy: +/-0.004in (+/-0.1mm)
• Measuring length: standard up to 65ft, others on request
• Total length: measuring length + 3ft (1m)
• Controller: Easy to read LED with actual, demand, and quantity display, and 1000 line program memory
Options
• Position controller with RS232 interface and miter cut calculation
• Pneumatic gauge arm lift & lower
• A/C motor driven conveyors with manual speed control
• Gauge arm with integrated stroke stop system to slow down and stop driven conveyor
• PLC based machine control for fully automatic cutting or punching
Accessories
• A/C motor driven infeed roller table
• Material transport conveyor systems
• Tilt feed table
• Material conveyors
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Machine Fences, Stops, and Guides |
| Product Number | PD1000 |
| Product Name | Kentucky Gauge Super Heavy Duty Automatic Stop / Pushing System |