Hydrofarm, Inc. Phantom Digital 1000W Electronic Ballast, 120/240v Dimmable PHE1THD

Description
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage Tested for compatibility with most brands of high intensity grow lamps Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life Use BACD6 power cord Do not use TM01240. Do not use EU 125V lamps. Note: Older, pre-FCC certified Phantoms use a different cord, BACD7 for 120V and BACD8 for 240V. See Related Items below
Description
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage Tested for compatibility with most brands of high intensity grow lamps Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life Use BACD6 power cord Do not use TM01240. Do not use EU 125V lamps. Note: Older, pre-FCC certified Phantoms use a different cord, BACD7 for 120V and BACD8 for 240V. See Related Items below

Suppliers

Company
Product
Description
Supplier Links
Phantom Digital 1000W Electronic Ballast, 120/240v Dimmable - PHE1THD - Hydrofarm, Inc.
Petaluma, CA, USA
Phantom Digital 1000W Electronic Ballast, 120/240v Dimmable
PHE1THD
Phantom Digital 1000W Electronic Ballast, 120/240v Dimmable PHE1THD
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage Tested for compatibility with most brands of high intensity grow lamps Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life Use BACD6 power cord Do not use TM01240. Do not use EU 125V lamps. Note: Older, pre-FCC certified Phantoms use a different cord, BACD7 for 120V and BACD8 for 240V. See Related Items below
  • Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation.
  • Hot re-strike programming protects the lamp in the event of a power outage
  • Tested for compatibility with most brands of high intensity grow lamps
  • Dual resettable breakers - protects lamp and household circuits
  • Only ballast on the market designed for vertical operation for coolest running and optimum grow space
  • Drives the highest light output for maximum plant growth
  • Universal reflector adaptor and 8 ft heavy duty cord included
  • Unlike magnetic ballast, Phantom runs completely silent
  • Patented lock & seal BAREF lamp cord installed
  • Internal RF protection
  • Triple surface aluminum fins - most efficient cooling in its class
  • Internal Resin coating protects components for long life
  • Use BACD6 power cord

Do not use TM01240.

Do not use EU 125V lamps.

Note: Older, pre-FCC certified Phantoms use a different cord, BACD7 for 120V and BACD8 for 240V. See Related Items below

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PHE1THD
Product Name Phantom Digital 1000W Electronic Ballast, 120/240v Dimmable
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 1000W 120/240v HPS Ballast - PH57361 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
OPEN CORE AND COIL HID BALLAST - GES100TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details