Hydrofarm, Inc. Phantom Digital 1000w/240v Electronic Dimmable Ballast PHE1TH240D

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* We listened and learned from your input - now our Phantom Digital 1000w/240v Electronic Dimmable Ballast features a unique tri-mode dimmable micro-processor for even more energy savings. The Phantom is the most rigorously tested ballast on the market, featuring silent operation, durable, lightweight design, and maximum lumen output. The Phantom is also the only ballast on the market designed for vertical operation, for coolest running and optimum grow space. • Dual resettable breakers protect lamp and household circuits • Three operating configurations - vertical, horizontal, or hanging • Drives the highest light output for maximum plant growth • Universal reflector adaptor and 8 ft heavy duty cord included • Unlike magnetic ballast, Phantom runs completely silent • Patented Lock & Seal BAREF lamp cord installed • Internal RF shielding • Triple surface aluminum fins and elevated rubber feet provide the most efficient cooling in its class • Internal resin coating protects components for long life • See Hydrofarm.com for a list of compatible lamp brands
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* We listened and learned from your input - now our Phantom Digital 1000w/240v Electronic Dimmable Ballast features a unique tri-mode dimmable micro-processor for even more energy savings. The Phantom is the most rigorously tested ballast on the market, featuring silent operation, durable, lightweight design, and maximum lumen output. The Phantom is also the only ballast on the market designed for vertical operation, for coolest running and optimum grow space. • Dual resettable breakers protect lamp and household circuits • Three operating configurations - vertical, horizontal, or hanging • Drives the highest light output for maximum plant growth • Universal reflector adaptor and 8 ft heavy duty cord included • Unlike magnetic ballast, Phantom runs completely silent • Patented Lock & Seal BAREF lamp cord installed • Internal RF shielding • Triple surface aluminum fins and elevated rubber feet provide the most efficient cooling in its class • Internal resin coating protects components for long life • See Hydrofarm.com for a list of compatible lamp brands

Suppliers

Company
Product
Description
Supplier Links
Phantom Digital 1000w/240v Electronic Dimmable Ballast - PHE1TH240D - Hydrofarm, Inc.
Petaluma, CA, USA
Phantom Digital 1000w/240v Electronic Dimmable Ballast
PHE1TH240D
Phantom Digital 1000w/240v Electronic Dimmable Ballast PHE1TH240D
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* We listened and learned from your input - now our Phantom Digital 1000w/240v Electronic Dimmable Ballast features a unique tri-mode dimmable micro-processor for even more energy savings. The Phantom is the most rigorously tested ballast on the market, featuring silent operation, durable, lightweight design, and maximum lumen output. The Phantom is also the only ballast on the market designed for vertical operation, for coolest running and optimum grow space. • Dual resettable breakers protect lamp and household circuits • Three operating configurations - vertical, horizontal, or hanging • Drives the highest light output for maximum plant growth • Universal reflector adaptor and 8 ft heavy duty cord included • Unlike magnetic ballast, Phantom runs completely silent • Patented Lock & Seal BAREF lamp cord installed • Internal RF shielding • Triple surface aluminum fins and elevated rubber feet provide the most efficient cooling in its class • Internal resin coating protects components for long life • See Hydrofarm.com for a list of compatible lamp brands

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

We listened and learned from your input - now our Phantom Digital 1000w/240v Electronic Dimmable Ballast features a unique tri-mode dimmable micro-processor for even more energy savings. The Phantom is the most rigorously tested ballast on the market, featuring silent operation, durable, lightweight design, and maximum lumen output. The Phantom is also the only ballast on the market designed for vertical operation, for coolest running and optimum grow space.

• Dual resettable breakers protect lamp and household circuits
• Three operating configurations - vertical, horizontal, or hanging
• Drives the highest light output for maximum plant growth
• Universal reflector adaptor and 8 ft heavy duty cord included
• Unlike magnetic ballast, Phantom runs completely silent
• Patented Lock & Seal BAREF lamp cord installed
• Internal RF shielding
• Triple surface aluminum fins and elevated rubber feet
provide the most efficient cooling in its class
• Internal resin coating protects components for long life
• See Hydrofarm.com for a list of compatible lamp brands

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PHE1TH240D
Product Name Phantom Digital 1000w/240v Electronic Dimmable Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Transfomer for SBC250 - BA50023 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Electronic Ballast - GE232MAXP347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Instant Start
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT4MWKU1 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details