HydroLynx Systems, Inc. Quadrature Interface MODEL 5096QI

Description
The Model 5096QI Quadrature Interface translates quadrature encoder outputs into the standard Model 5096 data transmitter digital port input Form “C” increments and down/up status lines. Designed to operate at very low current, the Model 5096QI draws less than 300 mA (typical) when connected to the Model 436A Incremental Shaft Encoder. The Model 5096QI is compatible with many industrial encoders and instruments that provide quadrature output. For specific compatibility requirements, consult the factory. The Model 5096QI standard package configuration is pin-compatible with the Model 5096 digital port and the Model 436A Incremental Shaft Encoder. It is housed in a NEMA-4 enclosure for convenient installation.
Datasheet
Description
The Model 5096QI Quadrature Interface translates quadrature encoder outputs into the standard Model 5096 data transmitter digital port input Form “C” increments and down/up status lines. Designed to operate at very low current, the Model 5096QI draws less than 300 mA (typical) when connected to the Model 436A Incremental Shaft Encoder. The Model 5096QI is compatible with many industrial encoders and instruments that provide quadrature output. For specific compatibility requirements, consult the factory. The Model 5096QI standard package configuration is pin-compatible with the Model 5096 digital port and the Model 436A Incremental Shaft Encoder. It is housed in a NEMA-4 enclosure for convenient installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrature Interface - MODEL 5096QI - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Quadrature Interface
MODEL 5096QI
Quadrature Interface MODEL 5096QI
The Model 5096QI Quadrature Interface translates quadrature encoder outputs into the standard Model 5096 data transmitter digital port input Form “C” increments and down/up status lines. Designed to operate at very low current, the Model 5096QI draws less than 300 mA (typical) when connected to the Model 436A Incremental Shaft Encoder. The Model 5096QI is compatible with many industrial encoders and instruments that provide quadrature output. For specific compatibility requirements, consult the factory. The Model 5096QI standard package configuration is pin-compatible with the Model 5096 digital port and the Model 436A Incremental Shaft Encoder. It is housed in a NEMA-4 enclosure for convenient installation.

The Model 5096QI Quadrature Interface translates quadrature encoder outputs into the standard Model 5096 data transmitter digital port input Form “C” increments and down/up status lines.

Designed to operate at very low current, the Model 5096QI draws less than 300 mA (typical) when connected to the Model 436A Incremental Shaft Encoder. The Model 5096QI is compatible with many industrial encoders and instruments that provide quadrature output. For specific compatibility requirements, consult the factory.

The Model 5096QI standard package configuration is pin-compatible with the Model 5096 digital port and the Model 436A Incremental Shaft Encoder. It is housed in a NEMA-4 enclosure for convenient installation.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Signal Conditioners
Product Number MODEL 5096QI
Product Name Quadrature Interface
Signal Conditioning Quadrature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details