This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in-line. It includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent of this Standard that pumps of the same standard dimension designation, from all sources of supply, shall be interchangeable with respect to mounting dimensions and size and location of suction and discharge nozzles (see Table 1).
This standard is available for immediate download in secure PDF format. Standards in this format are a single-user license and are encrypted for security purposes. Each standard is authorized to a single login and password on a single desktop or laptop computer. The end-user license prohibits installation of these files on a network server or their shared use in an network environment. These files may be transferred from an old computer to a new computer by following the instructions provided upon purchase or available online at estore.pumps.org/abo
To view ASME Standards in this format requires the download of the free Adobe® Reader®. Authorization requires download of an Adobe-approved plug-in from FileOpen Systems, Inc. and Internet access to complete the authorization process. Security permissions of these files allow printing and the addition of comments. Once authorized these files may be accessed with or without connection to the Internet.
| Hydraulic Institute (HI) | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J04903 |
| Product Name | ASME B73.2 - 2003 Specifications for Vertical In-Line Centrifugal Pumps for Chemical Process (Secure PDF) |