HydraForce, Inc. CoreTek® Machine Controllers ECU-0809

Description
The ECU-0809 Controller is a compact and robust multi-function programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0809 can be used in both centralized and distributed intelligence systems. It has a light, leakproof, chemical-resistant zinc/plastic enclosure, indicator LED, Gore-Tex "breather" and 35-pin AMPSEAL connector. The ECU-0809 has inputs and outputs that can be configured in multiple ways. Input configuration can be set for up to 17 inputs consisting of Digital, Pulse, and Analog inputs. Output configuration can be set for up to 8 PWM outputs with 4 current feedbacks. All outputs are capable of driving up to 2 amps (closed loop) or 3 amps (open loop.) NOTE: Refer to Input/Output table below for pin configuration capability. Refer to ECU-0890 Technical Reference Manual for specific data and ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 8.5 to 33 VDC Idle Power Consumption: 1.3 Watts Operating Current: 10 Amp maximum continuous current, with full external load. Over-Voltage: 40 VDC maximum Reference Voltages: (2) x +5 VDC Potentiometer Reference: 270 mA DC Communication: (1) ISO CAN 2.0B Interface: CANopen, J1939, or user-programmable. Processing and Memory: Microprocessor: 16/32-bit at 100 MHz Flash ROM: 1600 Bytes SRAM: 138 Kbyte (112 kbyte for PLC open application variables) FRAM (Non-Volatile Memory): 2 Kbytes Operating and Storage Temperature: –40°C to +85°C (–40°F to +185°F) Water Resistance: meets IP67 standards Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C (+77°F to +131°F) (per IEC 60068-2-30 Test Db) Radiated Immunity: 20 to 2000 MHz at 30 V/m (per ISO 11452-2) Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh) Shock: 100 m/s2 peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 5%, NaCl for 24 hours at +35°C (per ISO 9227)
Datasheet
Description
The ECU-0809 Controller is a compact and robust multi-function programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0809 can be used in both centralized and distributed intelligence systems. It has a light, leakproof, chemical-resistant zinc/plastic enclosure, indicator LED, Gore-Tex "breather" and 35-pin AMPSEAL connector. The ECU-0809 has inputs and outputs that can be configured in multiple ways. Input configuration can be set for up to 17 inputs consisting of Digital, Pulse, and Analog inputs. Output configuration can be set for up to 8 PWM outputs with 4 current feedbacks. All outputs are capable of driving up to 2 amps (closed loop) or 3 amps (open loop.) NOTE: Refer to Input/Output table below for pin configuration capability. Refer to ECU-0890 Technical Reference Manual for specific data and ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 8.5 to 33 VDC Idle Power Consumption: 1.3 Watts Operating Current: 10 Amp maximum continuous current, with full external load. Over-Voltage: 40 VDC maximum Reference Voltages: (2) x +5 VDC Potentiometer Reference: 270 mA DC Communication: (1) ISO CAN 2.0B Interface: CANopen, J1939, or user-programmable. Processing and Memory: Microprocessor: 16/32-bit at 100 MHz Flash ROM: 1600 Bytes SRAM: 138 Kbyte (112 kbyte for PLC open application variables) FRAM (Non-Volatile Memory): 2 Kbytes Operating and Storage Temperature: –40°C to +85°C (–40°F to +185°F) Water Resistance: meets IP67 standards Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C (+77°F to +131°F) (per IEC 60068-2-30 Test Db) Radiated Immunity: 20 to 2000 MHz at 30 V/m (per ISO 11452-2) Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh) Shock: 100 m/s2 peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 5%, NaCl for 24 hours at +35°C (per ISO 9227)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoreTek® Machine Controllers - ECU-0809 - HydraForce, Inc.
Lincolnshire, IL, USA
CoreTek® Machine Controllers
ECU-0809
CoreTek® Machine Controllers ECU-0809
The ECU-0809 Controller is a compact and robust multi-function programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0809 can be used in both centralized and distributed intelligence systems. It has a light, leakproof, chemical-resistant zinc/plastic enclosure, indicator LED, Gore-Tex "breather" and 35-pin AMPSEAL connector. The ECU-0809 has inputs and outputs that can be configured in multiple ways. Input configuration can be set for up to 17 inputs consisting of Digital, Pulse, and Analog inputs. Output configuration can be set for up to 8 PWM outputs with 4 current feedbacks. All outputs are capable of driving up to 2 amps (closed loop) or 3 amps (open loop.) NOTE: Refer to Input/Output table below for pin configuration capability. Refer to ECU-0890 Technical Reference Manual for specific data and ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 8.5 to 33 VDC Idle Power Consumption: 1.3 Watts Operating Current: 10 Amp maximum continuous current, with full external load. Over-Voltage: 40 VDC maximum Reference Voltages: (2) x +5 VDC Potentiometer Reference: 270 mA DC Communication: (1) ISO CAN 2.0B Interface: CANopen, J1939, or user-programmable. Processing and Memory: Microprocessor: 16/32-bit at 100 MHz Flash ROM: 1600 Bytes SRAM: 138 Kbyte (112 kbyte for PLC open application variables) FRAM (Non-Volatile Memory): 2 Kbytes Operating and Storage Temperature: –40°C to +85°C (–40°F to +185°F) Water Resistance: meets IP67 standards Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C (+77°F to +131°F) (per IEC 60068-2-30 Test Db) Radiated Immunity: 20 to 2000 MHz at 30 V/m (per ISO 11452-2) Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh) Shock: 100 m/s2 peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 5%, NaCl for 24 hours at +35°C (per ISO 9227)

The ECU-0809 Controller is a compact and robust multi-function programmable
controller designed to withstand the real-world environmental demands of the
off-highway mobile market. The ECU-0809 can be used in both centralized and
distributed intelligence systems. It has a light, leakproof, chemical-resistant
zinc/plastic enclosure, indicator LED, Gore-Tex "breather" and 35-pin AMPSEAL
connector. The ECU-0809 has inputs and outputs that can be configured in multiple
ways. Input configuration can be set for up to 17 inputs consisting of Digital, Pulse,
and Analog inputs. Output configuration can be set for up to 8 PWM outputs with
4 current feedbacks. All outputs are capable of driving up to 2 amps (closed loop)
or 3 amps (open loop.)
NOTE: Refer to Input/Output table below for pin configuration capability.
Refer to ECU-0890 Technical Reference Manual for specific data and ratings of
individual inputs and outputs.
RATINGS
Power Required:
Operating Voltage: 8.5 to 33 VDC
Idle Power Consumption: 1.3 Watts
Operating Current: 10 Amp maximum continuous current, with full external load.
Over-Voltage: 40 VDC maximum
Reference Voltages: (2) x +5 VDC Potentiometer Reference: 270 mA DC
Communication: (1) ISO CAN 2.0B Interface: CANopen, J1939, or user-programmable.
Processing and Memory:
Microprocessor: 16/32-bit at 100 MHz
Flash ROM: 1600 Bytes
SRAM: 138 Kbyte (112 kbyte for PLC open application variables)
FRAM (Non-Volatile Memory): 2 Kbytes
Operating and Storage Temperature: –40°C to +85°C (–40°F to +185°F)
Water Resistance: meets IP67 standards
Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C
(+77°F to +131°F) (per IEC 60068-2-30 Test Db)
Radiated Immunity: 20 to 2000 MHz at 30 V/m (per ISO 11452-2)
Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh)
Shock: 100 m/s2 peak (per IEC 60068-2-27 and -29 Tests Ea and Eb)
Corrosion: 5%, NaCl for 24 hours at +35°C (per ISO 9227)

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Machine Controllers and Monitors
Product Number ECU-0809
Product Name CoreTek® Machine Controllers
Form Factor Desktop, Stand Alone or Tower
Features Anti-Vibration; Other; IP67
Setup Computer
Communication CANbus; CANopen; CAN J1939
Application Marine; Military; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Machine Controller - iC9226M-FSoE - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor DIN Rail
Axes 64
Setup Computer
View Details
Machine Controller with 44 inputs - ECU-MM - HydraForce, Inc.
Specs
Form Factor Desktop, Stand Alone or Tower
Features Anti-Vibration; PID Control; Data Logger / Recorder; Up/Downtime Tracking; Other; Rugged IP69K
Setup Computer; Web Enabled
View Details