Hyde Spring & Wire Co. Extension Spring HE 993

Description
HE 993 Hyde Extension Spring
Description
HE 993 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 993 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 993
Extension Spring HE 993
HE 993 Hyde Extension Spring

HE 993 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 993
Product Name Extension Spring
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Free Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0130 inch (0.3302 mm)
View Details
Extension Springs - 751714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2165 inch (5.5 mm)
Wire Diameter 0.0197 inch (0.5000 mm)
View Details
Extension Spring - HE 1355 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.6550 inch (16.64 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 3.63 inch (92.2 mm)
View Details