Hyde Spring & Wire Co. Extension Spring HE 955

Description
HE 955 Hyde Extension Spring
Description
HE 955 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 955 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 955
Extension Spring HE 955
HE 955 Hyde Extension Spring

HE 955 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 955
Product Name Extension Spring
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0260 inch (0.6604 mm)
View Details
Extension Springs - 821419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1260 inch (3.2 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
Free Length 0.8701 inch (22.1 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs (Standard) - MXG03109MW - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0290 inch (0.7366 mm)
View Details