Hyde Spring & Wire Co. Extension Spring HE 945

Description
HE 945 Hyde Extension Spring
Description
HE 945 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 945 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 945
Extension Spring HE 945
HE 945 Hyde Extension Spring

HE 945 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 945
Product Name Extension Spring
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Springs - 751871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0394 inch (1 mm)
View Details
Extension Spring - HE 895 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3750 inch (9.52 mm)
Wire Diameter 0.0720 inch (1.83 mm)
Free Length 13.25 inch (337 mm)
View Details