Hyde Spring & Wire Co. Extension Spring HE 935

Description
HE 935 Hyde Extension Spring
Description
HE 935 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 935 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 935
Extension Spring HE 935
HE 935 Hyde Extension Spring

HE 935 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 935
Product Name Extension Spring
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
View Details
Extension Springs - 751900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4724 inch (12 mm)
Wire Diameter 0.0433 inch (1.1 mm)
View Details
Extension Spring - HE 1420 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Free Length 2.68 inch (68.07 mm)
View Details