Hyde Spring & Wire Co. Extension Spring HE 85

Description
HE 85 Hyde Extension Spring
Description
HE 85 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 85 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 85
Extension Spring HE 85
HE 85 Hyde Extension Spring

HE 85 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 85
Product Name Extension Spring
Outer Diameter (OD) 0.1980 inch (5.03 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
Free Length 1.87 inch (47.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0220 inch (0.5588 mm)
View Details
Extension Springs - 121416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.9843 inch (25 mm)
Wire Diameter 0.1969 inch (5 mm)
View Details
Extension Spring - HE 693 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3260 inch (8.28 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 12.63 inch (321 mm)
View Details