Hyde Spring & Wire Co. Extension Spring HE 83

Description
HE 83 Hyde Extension Spring
Description
HE 83 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 83 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 83
Extension Spring HE 83
HE 83 Hyde Extension Spring

HE 83 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 83
Product Name Extension Spring
Outer Diameter (OD) 0.1930 inch (4.9 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Free Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2953 inch (7.5 mm)
Wire Diameter 0.0276 inch (0.7000 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0130 inch (0.3302 mm)
View Details
Extension Spring - HE 779 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3430 inch (8.71 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 1.72 inch (43.69 mm)
View Details