Hyde Spring & Wire Co. Extension Spring HE 815

Description
HE 815 Hyde Extension Spring
Description
HE 815 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 815 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 815
Extension Spring HE 815
HE 815 Hyde Extension Spring

HE 815 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 815
Product Name Extension Spring
Outer Diameter (OD) 0.3750 inch (9.52 mm)
Wire Diameter 0.0320 inch (0.8128 mm)
Free Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Extension Springs - 751871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0394 inch (1 mm)
View Details
Extension Spring - HE 855 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3750 inch (9.52 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 4.6 inch (117 mm)
View Details