Hyde Spring & Wire Co. Extension Spring HE 715

Description
HE 715 Hyde Extension Spring
Description
HE 715 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 715 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 715
Extension Spring HE 715
HE 715 Hyde Extension Spring

HE 715 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 715
Product Name Extension Spring
Outer Diameter (OD) 0.3430 inch (8.71 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Free Length 1.47 inch (37.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Extension Springs - 121365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.7087 inch (18 mm)
Wire Diameter 0.0984 inch (2.5 mm)
View Details
Extension Spring - HE 745 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3430 inch (8.71 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Free Length 4.5 inch (114 mm)
View Details