Hyde Spring & Wire Co. Extension Spring HE 697

Description
HE 697 Hyde Extension Spring
Description
HE 697 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 697 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 697
Extension Spring HE 697
HE 697 Hyde Extension Spring

HE 697 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 697
Product Name Extension Spring
Outer Diameter (OD) 0.3350 inch (8.51 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0370 inch (0.9398 mm)
View Details
Extension Springs - 751786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
View Details
Extension Spring - HE 45 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.1560 inch (3.96 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
Free Length 1.5 inch (38.1 mm)
View Details