Hyde Spring & Wire Co. Extension Spring HE 695

Description
HE 695 Hyde Extension Spring
Description
HE 695 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 695 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 695
Extension Spring HE 695
HE 695 Hyde Extension Spring

HE 695 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 695
Product Name Extension Spring
Outer Diameter (OD) 0.3300 inch (8.38 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 6.6 inch (168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0120 inch (0.3048 mm)
View Details
Extension Springs - 121416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.9843 inch (25 mm)
Wire Diameter 0.1969 inch (5 mm)
View Details
Extension Spring - HE 975 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 2.5 inch (63.5 mm)
View Details