Hyde Spring & Wire Co. Extension Spring HE 686

Description
HE 686 Hyde Extension Spring
Description
HE 686 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 686 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 686
Extension Spring HE 686
HE 686 Hyde Extension Spring

HE 686 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 686
Product Name Extension Spring
Outer Diameter (OD) 0.3130 inch (7.95 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 5.47 inch (139 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0100 inch (0.2540 mm)
View Details
Extension Springs - 121393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.7087 inch (18 mm)
Wire Diameter 0.1417 inch (3.6 mm)
View Details
Extension Spring - HE 1385 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.6870 inch (17.45 mm)
Wire Diameter 0.0800 inch (2.03 mm)
Free Length 5.5 inch (140 mm)
View Details