Hyde Spring & Wire Co. Extension Spring HE 645

Description
HE 645 Hyde Extension Spring
Description
HE 645 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 645 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 645
Extension Spring HE 645
HE 645 Hyde Extension Spring

HE 645 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 645
Product Name Extension Spring
Outer Diameter (OD) 0.3130 inch (7.95 mm)
Wire Diameter 0.0320 inch (0.8128 mm)
Free Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.0750 inch (1.9 mm)
View Details
Extension Springs - 751944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4331 inch (11 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Extension Spring - HE 77 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.1870 inch (4.75 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
Free Length 6.5 inch (165 mm)
View Details