Hyde Spring & Wire Co. Extension Spring HE 443

Description
HE 443 Hyde Extension Spring
Description
HE 443 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 443 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 443
Extension Spring HE 443
HE 443 Hyde Extension Spring

HE 443 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 443
Product Name Extension Spring
Outer Diameter (OD) 0.2620 inch (6.65 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
Free Length 1.87 inch (47.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.65
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.6500 inch (16.51 mm)
Wire Diameter 0.0550 inch (1.4 mm)
View Details
Extension Springs - 8946800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 9.84 inch (250 mm)
View Details
Extension Spring - HE 470 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.2850 inch (7.24 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Free Length 3.37 inch (85.6 mm)
View Details