Hyde Spring & Wire Co. Extension Spring HE 437

Description
HE 437 Hyde Extension Spring
Description
HE 437 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 437 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 437
Extension Spring HE 437
HE 437 Hyde Extension Spring

HE 437 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 437
Product Name Extension Spring
Outer Diameter (OD) 0.2550 inch (6.48 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
Free Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0100 inch (0.2540 mm)
View Details
Extension Springs - 751663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1575 inch (4 mm)
Wire Diameter 0.0142 inch (0.3600 mm)
View Details
Extension Spring - HE 1535 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 2.44 inch (61.98 mm)
View Details