Hyde Spring & Wire Co. Extension Spring HE 225

Description
HE 225 Hyde Extension Spring
Description
HE 225 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 225 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 225
Extension Spring HE 225
HE 225 Hyde Extension Spring

HE 225 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 225
Product Name Extension Spring
Outer Diameter (OD) 0.2180 inch (5.54 mm)
Wire Diameter 0.0230 inch (0.5842 mm)
Free Length 1.87 inch (47.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Springs - 121365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.7087 inch (18 mm)
Wire Diameter 0.0984 inch (2.5 mm)
View Details
Extension Spring - HE 1595 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.7800 inch (19.81 mm)
Wire Diameter 0.1200 inch (3.05 mm)
Free Length 3.46 inch (87.88 mm)
View Details