Hyde Spring & Wire Co. Extension Spring HE 1925

Description
HE 1925 Hyde Extension Spring
Description
HE 1925 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1925 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1925
Extension Spring HE 1925
HE 1925 Hyde Extension Spring

HE 1925 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1925
Product Name Extension Spring
Outer Diameter (OD) 1.11 inch (28.09 mm)
Wire Diameter 0.1250 inch (3.17 mm)
Free Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Springs - 8946806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 7.87 inch (200 mm)
View Details
Extension Spring - HE 975 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 2.5 inch (63.5 mm)
View Details