Hyde Spring & Wire Co. Extension Spring HE 1865

Description
HE 1865 Hyde Extension Spring
Description
HE 1865 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1865 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1865
Extension Spring HE 1865
HE 1865 Hyde Extension Spring

HE 1865 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1865
Product Name Extension Spring
Outer Diameter (OD) 1.06 inch (26.97 mm)
Wire Diameter 0.0800 inch (2.03 mm)
Free Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Springs - 751865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3937 inch (10 mm)
Wire Diameter 0.0354 inch (0.9000 mm)
View Details
Extension Spring - HE 165 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.2010 inch (5.11 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
Free Length 1.87 inch (47.5 mm)
View Details