Hyde Spring & Wire Co. Extension Spring HE 1855

Description
HE 1855 Hyde Extension Spring
Description
HE 1855 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1855 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1855
Extension Spring HE 1855
HE 1855 Hyde Extension Spring

HE 1855 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1855
Product Name Extension Spring
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.1920 inch (4.88 mm)
Free Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2165 inch (5.5 mm)
Wire Diameter 0.0197 inch (0.5000 mm)
View Details
0.36
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3600 inch (9.14 mm)
Wire Diameter 0.0550 inch (1.4 mm)
View Details
Extension Spring - HE 800 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3550 inch (9.02 mm)
Wire Diameter 0.0280 inch (0.7112 mm)
Free Length 2.54 inch (64.52 mm)
View Details