Hyde Spring & Wire Co. Extension Spring HE 1595

Description
HE 1595 Hyde Extension Spring
Description
HE 1595 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1595 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1595
Extension Spring HE 1595
HE 1595 Hyde Extension Spring

HE 1595 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1595
Product Name Extension Spring
Outer Diameter (OD) 0.7800 inch (19.81 mm)
Wire Diameter 0.1200 inch (3.05 mm)
Free Length 3.46 inch (87.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Springs - 121416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.9843 inch (25 mm)
Wire Diameter 0.1969 inch (5 mm)
View Details
Extension Spring - HE 1650 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.8120 inch (20.62 mm)
Wire Diameter 0.1350 inch (3.43 mm)
Free Length 3.25 inch (82.55 mm)
View Details