Hyde Spring & Wire Co. Extension Spring HE 1545

Description
HE 1545 Hyde Extension Spring
Description
HE 1545 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1545 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1545
Extension Spring HE 1545
HE 1545 Hyde Extension Spring

HE 1545 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1545
Product Name Extension Spring
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 2.63 inch (66.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 121321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4724 inch (12 mm)
Wire Diameter 0.0709 inch (1.8 mm)
View Details
0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Spring - HE 1665 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.8750 inch (22.22 mm)
Wire Diameter 0.0800 inch (2.03 mm)
Free Length 8.5 inch (216 mm)
View Details