Hyde Spring & Wire Co. Extension Spring HE 1525

Description
HE 1525 Hyde Extension Spring
Description
HE 1525 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1525 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1525
Extension Spring HE 1525
HE 1525 Hyde Extension Spring

HE 1525 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1525
Product Name Extension Spring
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Springs - 121393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.7087 inch (18 mm)
Wire Diameter 0.1417 inch (3.6 mm)
View Details
Garage Door Spring - HD 10 LEFT - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Wire Diameter 262 inch (6655 mm)
Free Length 39 inch (991 mm)
Units English Design
View Details