Hyde Spring & Wire Co. Extension Spring HE 1360

Description
HE 1360 Hyde Extension Spring
Description
HE 1360 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1360 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1360
Extension Spring HE 1360
HE 1360 Hyde Extension Spring

HE 1360 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1360
Product Name Extension Spring
Outer Diameter (OD) 0.6580 inch (16.71 mm)
Wire Diameter 0.1210 inch (3.07 mm)
Free Length 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
View Details
Extension Springs - 751809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2953 inch (7.5 mm)
Wire Diameter 0.0276 inch (0.7000 mm)
View Details
Extension Spring - HE 547 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3060 inch (7.77 mm)
Wire Diameter 0.0230 inch (0.5842 mm)
Free Length 1.45 inch (36.83 mm)
View Details