Hyde Spring & Wire Co. Extension Spring HE 1245

Description
HE 1245 Hyde Extension Spring
Description
HE 1245 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1245 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1245
Extension Spring HE 1245
HE 1245 Hyde Extension Spring

HE 1245 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1245
Product Name Extension Spring
Outer Diameter (OD) 0.5620 inch (14.27 mm)
Wire Diameter 0.0920 inch (2.34 mm)
Free Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3543 inch (9 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0370 inch (0.9398 mm)
View Details
Extension Spring - HE 467 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.2810 inch (7.14 mm)
Wire Diameter 0.0280 inch (0.7112 mm)
Free Length 3.25 inch (82.55 mm)
View Details