Hyde Spring & Wire Co. Extension Spring HE 1125

Description
HE 1125 Hyde Extension Spring
Description
HE 1125 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1125 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1125
Extension Spring HE 1125
HE 1125 Hyde Extension Spring

HE 1125 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1125
Product Name Extension Spring
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Free Length 12.25 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0276 inch (0.7000 mm)
View Details
0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0220 inch (0.5588 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Spring - HE 1205 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.5620 inch (14.27 mm)
Wire Diameter 0.0720 inch (1.83 mm)
Free Length 2.73 inch (69.34 mm)
View Details