Hyde Spring & Wire Co. Extension Spring HE 1053

Description
HE 1053 Hyde Extension Spring
Description
HE 1053 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1053 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1053
Extension Spring HE 1053
HE 1053 Hyde Extension Spring

HE 1053 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1053
Product Name Extension Spring
Outer Diameter (OD) 0.4460 inch (11.33 mm)
Wire Diameter 0.0360 inch (0.9144 mm)
Free Length 2.68 inch (68.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3543 inch (9 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
View Details
Extension Spring - HE 1855 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.1920 inch (4.88 mm)
Free Length 4.37 inch (111 mm)
View Details