Hyde Spring & Wire Co. Extension Spring HE 1052

Description
HE 1052 Hyde Extension Spring
Description
HE 1052 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1052 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1052
Extension Spring HE 1052
HE 1052 Hyde Extension Spring

HE 1052 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1052
Product Name Extension Spring
Outer Diameter (OD) 0.4450 inch (11.3 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Free Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
View Details
Extension Springs - 751821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3543 inch (9 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
Garage Door Spring - HD 4 LEFT - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Wire Diameter 218 inch (5537 mm)
Free Length 25.5 inch (648 mm)
Units English Design
View Details