Hyde Spring & Wire Co. Extension Spring HE 1025

Description
HE 1025 Hyde Extension Spring
Description
HE 1025 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1025 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1025
Extension Spring HE 1025
HE 1025 Hyde Extension Spring

HE 1025 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1025
Product Name Extension Spring
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Free Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Springs - 121359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.5118 inch (13 mm)
Wire Diameter 0.0984 inch (2.5 mm)
View Details
Extension Spring - HE 1215 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.5620 inch (14.27 mm)
Wire Diameter 0.0720 inch (1.83 mm)
Free Length 5 inch (127 mm)
View Details