Hyde Spring & Wire Co. Garage Door Spring HD 6 LEFT

Description
HD 6 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.
Description
HD 6 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

Suppliers

Company
Product
Description
Supplier Links
Garage Door Spring - HD 6 LEFT - Hyde Spring & Wire Co.
Detroit, MI, USA
Garage Door Spring
HD 6 LEFT
Garage Door Spring HD 6 LEFT
HD 6 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

HD 6 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HD 6 LEFT
Product Name Garage Door Spring
Wire Diameter 235 inch (5969 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Springs - 751714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2165 inch (5.5 mm)
Wire Diameter 0.0197 inch (0.5000 mm)
View Details
Extension Spring - HE 993 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Free Length 8.5 inch (216 mm)
View Details