Hyde Spring & Wire Co. Garage Door Spring HD 4 RIGHT

Description
HD 4 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.
Description
HD 4 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

Suppliers

Company
Product
Description
Supplier Links
Garage Door Spring - HD 4 RIGHT - Hyde Spring & Wire Co.
Detroit, MI, USA
Garage Door Spring
HD 4 RIGHT
Garage Door Spring HD 4 RIGHT
HD 4 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

HD 4 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HD 4 RIGHT
Product Name Garage Door Spring
Wire Diameter 218 inch (5537 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0550 inch (1.4 mm)
View Details
Extension Springs - 8946806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 7.87 inch (200 mm)
View Details
Extension Spring - HE 907 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.4150 inch (10.54 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Free Length 6.58 inch (167 mm)
View Details