Hyde Spring & Wire Co. Garage Door Spring HD 2 RIGHT

Description
HD 2 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.
Description
HD 2 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

Suppliers

Company
Product
Description
Supplier Links
Garage Door Spring - HD 2 RIGHT - Hyde Spring & Wire Co.
Detroit, MI, USA
Garage Door Spring
HD 2 RIGHT
Garage Door Spring HD 2 RIGHT
HD 2 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

HD 2 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children should be supervised by an adult whenever in or around the garage area.

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HD 2 RIGHT
Product Name Garage Door Spring
Wire Diameter 207 inch (5258 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 4360570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 10 inch (254 mm)
View Details
0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
View Details
Extension Spring - HE 1355 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.6550 inch (16.64 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 3.63 inch (92.2 mm)
View Details