Hy-Safe Technology LAD-SAF° Safety System Ladsaf100ft

Description
The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing fixed ladders on poles, towers, tanks, etc. The economical, easy to use system is available for straight or curved ladders and for connection to wood, concrete or steel structures (price varies). The swiveling Lad-Saf® sleeve prevents falls by locking onto the cable (not included; needs to be ordered separately). It is easily attached or removed anywhere along the cable and automatically follows as you climb or descend. It has a unique built-in tension indicator that tells you precisely when the system is at the proper tension. System is galvanized for a maintenance free life. Non-metallic cable grabs reduce wear, permitting you to ascend or descend unhindered. System includes top and bottom brackets, required cable and non-metallic cable guides. Higher and special mounting units are available upon request. Standard bolt on system will attach to rungs up to 1-1/8” diameter. Harnesses, sleeves, & connectors sold separately. Standard 100 ft. Product can be customized to meet your length requirements. Please call technical support at 800-642-0775. Lad-Saf Sleeve Product #: 6116502 Weight varies with system length.
Description
The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing fixed ladders on poles, towers, tanks, etc. The economical, easy to use system is available for straight or curved ladders and for connection to wood, concrete or steel structures (price varies). The swiveling Lad-Saf® sleeve prevents falls by locking onto the cable (not included; needs to be ordered separately). It is easily attached or removed anywhere along the cable and automatically follows as you climb or descend. It has a unique built-in tension indicator that tells you precisely when the system is at the proper tension. System is galvanized for a maintenance free life. Non-metallic cable grabs reduce wear, permitting you to ascend or descend unhindered. System includes top and bottom brackets, required cable and non-metallic cable guides. Higher and special mounting units are available upon request. Standard bolt on system will attach to rungs up to 1-1/8” diameter. Harnesses, sleeves, & connectors sold separately. Standard 100 ft. Product can be customized to meet your length requirements. Please call technical support at 800-642-0775. Lad-Saf Sleeve Product #: 6116502 Weight varies with system length.

Suppliers

Company
Product
Description
Supplier Links
LAD-SAF° Safety System - Ladsaf100ft - Hy-Safe Technology
Union Grove, WI, USA
LAD-SAF° Safety System
Ladsaf100ft
LAD-SAF° Safety System Ladsaf100ft
The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing fixed ladders on poles, towers, tanks, etc. The economical, easy to use system is available for straight or curved ladders and for connection to wood, concrete or steel structures (price varies). The swiveling Lad-Saf® sleeve prevents falls by locking onto the cable (not included; needs to be ordered separately). It is easily attached or removed anywhere along the cable and automatically follows as you climb or descend. It has a unique built-in tension indicator that tells you precisely when the system is at the proper tension. System is galvanized for a maintenance free life. Non-metallic cable grabs reduce wear, permitting you to ascend or descend unhindered. System includes top and bottom brackets, required cable and non-metallic cable guides. Higher and special mounting units are available upon request. Standard bolt on system will attach to rungs up to 1-1/8” diameter. Harnesses, sleeves, & connectors sold separately. Standard 100 ft. Product can be customized to meet your length requirements. Please call technical support at 800-642-0775. Lad-Saf Sleeve Product #: 6116502 Weight varies with system length.

The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing fixed ladders on poles, towers, tanks, etc. The economical, easy to use system is available for straight or curved ladders and for connection to wood, concrete or steel structures (price varies). The swiveling Lad-Saf® sleeve prevents falls by locking onto the cable (not included; needs to be ordered separately). It is easily attached or removed anywhere along the cable and automatically follows as you climb or descend. It has a unique built-in tension indicator that tells you precisely when the system is at the proper tension. System is galvanized for a maintenance free life. Non-metallic cable grabs reduce wear, permitting you to ascend or descend unhindered.

  • System includes top and bottom brackets, required cable and non-metallic cable guides. Higher and special mounting units are available upon request. Standard bolt on system will attach to rungs up to 1-1/8” diameter.
  • Harnesses, sleeves, & connectors sold separately. Standard 100 ft. Product can be customized to meet your length requirements. Please call technical support at 800-642-0775.
  • Lad-Saf Sleeve Product #: 6116502

Weight varies with system length.

Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number Ladsaf100ft
Product Name LAD-SAF° Safety System
Unlock Full Specs
to access all available technical data

Similar Products

Latchways Personal Rescue Device® -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, ANSI Z359.4, CSA Z259.10, CSA Z259.2.3, OSHA, EN361:2002, EN341: 2011 Type 1, Class D
View Details
Safety Harnesses - 197796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details