Hy-Safe Technology X-treme Premium Harness FSXTRU 4217

Description
Premium Full Body Harness has adjustable chest, waist and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems, 2 front web loops for vertical and rescue applications and hip D-rings for work positioning. It includes a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The padded legs and back are made of an open cell foam material that allows for air circulation. The padded waist belt provides better back support for long duration wear. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.
Description
Premium Full Body Harness has adjustable chest, waist and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems, 2 front web loops for vertical and rescue applications and hip D-rings for work positioning. It includes a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The padded legs and back are made of an open cell foam material that allows for air circulation. The padded waist belt provides better back support for long duration wear. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.

Suppliers

Company
Product
Description
Supplier Links
X-treme Premium Harness - FSXTRU 4217 - Hy-Safe Technology
Union Grove, WI, USA
X-treme Premium Harness
FSXTRU 4217
X-treme Premium Harness FSXTRU 4217
Premium Full Body Harness has adjustable chest, waist and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems, 2 front web loops for vertical and rescue applications and hip D-rings for work positioning. It includes a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The padded legs and back are made of an open cell foam material that allows for air circulation. The padded waist belt provides better back support for long duration wear. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.

Premium Full Body Harness has adjustable chest, waist and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems, 2 front web loops for vertical and rescue applications and hip D-rings for work positioning. It includes a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The padded legs and back are made of an open cell foam material that allows for air circulation. The padded waist belt provides better back support for long duration wear. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness.

Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.

Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number FSXTRU 4217
Product Name X-treme Premium Harness
Unlock Full Specs
to access all available technical data

Similar Products

Workman® Self-Retracting Lanyard -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, CE Certificate EN 360:2002
View Details
Safety Harnesses - 452917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Lanyard - KG5295-6-6L - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Lanyards / Straps
View Details