Hy-Safe Technology SecuraSpan™ Horizontal Lifeline System 7400420

Description
This engineered horizontal lifeline system is lightweight, easy to install and safe. High strength system does not require tie-back providing ease of installation and use. Single clamp design with simple wingnut allows for fast attachment and easy adjustment. The system and all components have been rigorously tested to exceed the unique dynamic, performance and strength requirements involved with horizontal systems. Includes: two stanchions, cable assembly & Zorbit energy absorber Length: Up to 60 ft Extra stanchions must be ordered separately Fits flanges 6” to 12” wide, 2-1/4” thick. Optional bases for 18”, 24” and 36” widths.
Description
This engineered horizontal lifeline system is lightweight, easy to install and safe. High strength system does not require tie-back providing ease of installation and use. Single clamp design with simple wingnut allows for fast attachment and easy adjustment. The system and all components have been rigorously tested to exceed the unique dynamic, performance and strength requirements involved with horizontal systems. Includes: two stanchions, cable assembly & Zorbit energy absorber Length: Up to 60 ft Extra stanchions must be ordered separately Fits flanges 6” to 12” wide, 2-1/4” thick. Optional bases for 18”, 24” and 36” widths.

Suppliers

Company
Product
Description
Supplier Links
SecuraSpan™ Horizontal Lifeline System - 7400420 - Hy-Safe Technology
Union Grove, WI, USA
SecuraSpan™ Horizontal Lifeline System
7400420
SecuraSpan™ Horizontal Lifeline System 7400420
This engineered horizontal lifeline system is lightweight, easy to install and safe. High strength system does not require tie-back providing ease of installation and use. Single clamp design with simple wingnut allows for fast attachment and easy adjustment. The system and all components have been rigorously tested to exceed the unique dynamic, performance and strength requirements involved with horizontal systems. Includes: two stanchions, cable assembly & Zorbit energy absorber Length: Up to 60 ft Extra stanchions must be ordered separately Fits flanges 6” to 12” wide, 2-1/4” thick. Optional bases for 18”, 24” and 36” widths.

This engineered horizontal lifeline system is lightweight, easy to install and safe. High strength system does not require tie-back providing ease of installation and use. Single clamp design with simple wingnut allows for fast attachment and easy adjustment. The system and all components have been rigorously tested to exceed the unique dynamic, performance and strength requirements involved with horizontal systems.

  • Includes: two stanchions, cable assembly & Zorbit energy absorber
  • Length: Up to 60 ft
  • Extra stanchions must be ordered separately

Fits flanges 6” to 12” wide, 2-1/4” thick. Optional bases for 18”, 24” and 36” widths.

Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number 7400420
Product Name SecuraSpan™ Horizontal Lifeline System
Unlock Full Specs
to access all available technical data

Similar Products

Safety Carabiners - 149308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Anchorage Connectors
View Details
Latchways Personal Fall Limiter -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications EN 360: 2002, ANSI Z359.14-2012, CSA Z259.2.2-98, OSHA 1910.26, OSHA 1926.502, EN Certificate 3.0 m Cable PFL, EN certificate 3.0 m Webbing SRL
View Details