Hy-Safe Technology 6' Rebel™ Self Retracting Lifeline 3101114

Description
With a 6 ft. length and competitive pricing, employers can economically replace simple lanyards with the versatility and added safety of a self retracting lifeline. With a smooth case and rounded corners, the Rebel™6 provides added comfort and ease-of use. A unique speed sensing brake keeps forces to a minimum, and reduces clearance requirements. With a maximum arresting force of 900 lbs and supports a capacity of 310 lbs. Economically replace lanyards with the versatility and added safety of a 6 ft. self retracting lifeline Retractable technology reduces fall clearance and trip hazards for complete safety Rugged aluminum housing can withstand rough use Unique super-strength thin webbing for total security and added length in a compact SRL 2-year warranty on parts and workmanship, plus no anual re-certification is required Meets all applicable industry standards including OSHA, ANSI Z359.1
Description
With a 6 ft. length and competitive pricing, employers can economically replace simple lanyards with the versatility and added safety of a self retracting lifeline. With a smooth case and rounded corners, the Rebel™6 provides added comfort and ease-of use. A unique speed sensing brake keeps forces to a minimum, and reduces clearance requirements. With a maximum arresting force of 900 lbs and supports a capacity of 310 lbs. Economically replace lanyards with the versatility and added safety of a 6 ft. self retracting lifeline Retractable technology reduces fall clearance and trip hazards for complete safety Rugged aluminum housing can withstand rough use Unique super-strength thin webbing for total security and added length in a compact SRL 2-year warranty on parts and workmanship, plus no anual re-certification is required Meets all applicable industry standards including OSHA, ANSI Z359.1

Suppliers

Company
Product
Description
Supplier Links
6' Rebel™ Self Retracting Lifeline - 3101114 - Hy-Safe Technology
Union Grove, WI, USA
6' Rebel™ Self Retracting Lifeline
3101114
6' Rebel™ Self Retracting Lifeline 3101114
With a 6 ft. length and competitive pricing, employers can economically replace simple lanyards with the versatility and added safety of a self retracting lifeline. With a smooth case and rounded corners, the Rebel™6 provides added comfort and ease-of use. A unique speed sensing brake keeps forces to a minimum, and reduces clearance requirements. With a maximum arresting force of 900 lbs and supports a capacity of 310 lbs. Economically replace lanyards with the versatility and added safety of a 6 ft. self retracting lifeline Retractable technology reduces fall clearance and trip hazards for complete safety Rugged aluminum housing can withstand rough use Unique super-strength thin webbing for total security and added length in a compact SRL 2-year warranty on parts and workmanship, plus no anual re-certification is required Meets all applicable industry standards including OSHA, ANSI Z359.1

With a 6 ft. length and competitive pricing, employers can economically replace simple lanyards with the versatility and added safety of a self retracting lifeline. With a smooth case and rounded corners, the Rebel™6 provides added comfort and ease-of use. A unique speed sensing brake keeps forces to a minimum, and reduces clearance requirements. With a maximum arresting force of 900 lbs and supports a capacity of 310 lbs.

  • Economically replace lanyards with the versatility and added safety of a 6 ft. self retracting lifeline
  • Retractable technology reduces fall clearance and trip hazards for complete safety
  • Rugged aluminum housing can withstand rough use Unique super-strength thin webbing for total security and added length in a compact SRL
  • 2-year warranty on parts and workmanship, plus no anual re-certification is required
  • Meets all applicable industry standards including OSHA, ANSI Z359.1
Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number 3101114
Product Name 6' Rebel™ Self Retracting Lifeline
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 576704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Latchways Standard Self-Retracting Lanyards -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, CSA Z59.2.2, OSHA, EN360:2002, CE Certificate, INMETRO - 03383-032016
View Details