Hy-Safe Technology WrapBax™ Tie-Back Lanyard 1242102

Description
The WrapBax™2 is specifically designed for tie-back use – eliminates the need for a separate anchorage connector, reduces inventory & cost, simplifies inspections & worker training & improves compliance. Twin tail option available. For use when there is no overhead anchorage and your only option it to tie off at your feet Can be used for up to a 12 ft free fall and still limits arresting forces below OSHA's limits Dual Capacity Rating: Up to 310 lbs capacity –can be used for a 12 ft free fall, 311 to 420 lb capacity – can be used for a six ft free fall 5,000 lb. hook capacity from every direction including the gate
Description
The WrapBax™2 is specifically designed for tie-back use – eliminates the need for a separate anchorage connector, reduces inventory & cost, simplifies inspections & worker training & improves compliance. Twin tail option available. For use when there is no overhead anchorage and your only option it to tie off at your feet Can be used for up to a 12 ft free fall and still limits arresting forces below OSHA's limits Dual Capacity Rating: Up to 310 lbs capacity –can be used for a 12 ft free fall, 311 to 420 lb capacity – can be used for a six ft free fall 5,000 lb. hook capacity from every direction including the gate

Suppliers

Company
Product
Description
Supplier Links
WrapBax™ Tie-Back Lanyard - 1242102 - Hy-Safe Technology
Union Grove, WI, USA
WrapBax™ Tie-Back Lanyard
1242102
WrapBax™ Tie-Back Lanyard 1242102
The WrapBax™2 is specifically designed for tie-back use – eliminates the need for a separate anchorage connector, reduces inventory & cost, simplifies inspections & worker training & improves compliance. Twin tail option available. For use when there is no overhead anchorage and your only option it to tie off at your feet Can be used for up to a 12 ft free fall and still limits arresting forces below OSHA's limits Dual Capacity Rating: Up to 310 lbs capacity –can be used for a 12 ft free fall, 311 to 420 lb capacity – can be used for a six ft free fall 5,000 lb. hook capacity from every direction including the gate

The WrapBax™2 is specifically designed for tie-back use – eliminates the need for a separate anchorage connector, reduces inventory & cost, simplifies inspections & worker training & improves compliance. Twin tail option available.

  • For use when there is no overhead anchorage and your only option it to tie off at your feet
  • Can be used for up to a 12 ft free fall and still limits arresting forces below OSHA's limits
  • Dual Capacity Rating: Up to 310 lbs capacity –can be used for a 12 ft free fall, 311 to 420 lb capacity – can be used for a six ft free fall
  • 5,000 lb. hook capacity from every direction including the gate
Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number 1242102
Product Name WrapBax™ Tie-Back Lanyard
Unlock Full Specs
to access all available technical data

Similar Products

Latchways Leading Edge SRL -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 (LE), OSHA, EN 360:2002, EN Certificate, VG11 CNB/P/11.060 Edge Type A (0.5 mm Radius Edge), Declaration of Conformity
View Details
Fall Arrest Harness POWERTEX P0002 Size XXL - 820100070320 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Safety Harnesses - 452916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
KeeLine® - Horizontal Lifeline System, Overhead - Kee Safety Inc.
Specs
Type Lifeline Systems
Certifications CSA 13-04 & 16-04, EN795 Class C
View Details