Huron Machine Products, Inc. A18MEHFG

Description
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: ALUMINUM

Chuck Size: 18.0
Diameter: 18
Height: EXTRA HIGH
Screw Size: 3/4
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A18MEHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 3NE6.5RJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1.5mm x 60° Serrated
Face Type Two-step Jaw
View Details
 - 6JSHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details