Huron Machine Products, Inc. A11JSHFG

Description
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: ALUMINUM

Chuck Size: 11.0
Diameter: 11
Height: STANDARD
Screw Size: M12
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A11JSHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A10HEHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A12FEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details