Huron Machine Products, Inc. 6JSH

Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL
Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
 - 6JSH - Huron Machine Products, Inc.
Fort Lauderdale, FL, USA
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL

Chuck Size: 6.0
Diameter: 6
Height: STANDARD
Screw Size: 5/16
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number 6JSH
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - A12RCDEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - 4NE600EH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details