Huron Machine Products, Inc. 3NE6.5FG

Description
Chuck Size: 6.5 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL
Description
Chuck Size: 6.5 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.5 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL

Chuck Size: 6.5
Diameter: 6
Height: STANDARD
Screw Size: 5/16
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number 3NE6.5FG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 2710EHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - 5NE12FG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1.5mm x 60° Serrated
View Details