Huron Machine Products, Inc. 2740-32512

Description
Chuck Size: 12.5 Diameter: 12.5 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL
Description
Chuck Size: 12.5 Diameter: 12.5 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.5 Diameter: 12.5 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL

Chuck Size: 12.5
Diameter: 12.5
Height: STANDARD
Screw Size: M12
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number 2740-32512
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - A12PEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - 8HSHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details