Huron Machine Products, Inc. 14JSHFG

Description
Chuck Size: 14.0 Diameter: 14 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Description
Chuck Size: 14.0 Diameter: 14 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 14.0 Diameter: 14 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL

Chuck Size: 14.0
Diameter: 14
Height: STANDARD
Screw Size: 3/4
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number 14JSHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 6JSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1.5mm x 60° Serrated
View Details
 - A11PEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details